Delta Electronics (Americas) AC DC Converters PJ-48V50WBNA

Description
Open Frame, Conformal Coated AC DC Converters 1 Output 48V 1.1A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame, Conformal Coated AC DC Converters 1 Output 48V 1.1A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1058-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1058-ND
AC DC Converters 1145-1058-ND
Open Frame, Conformal Coated AC DC Converters 1 Output 48V 1.1A 85 ~ 264 VAC Input

Open Frame, Conformal Coated AC DC Converters 1 Output 48V 1.1A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 1.1A Delta Electronics/power - 25AJ2637 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 1.1A Delta Electronics/power
25AJ2637
Power Supply, Ac-Dc, 48V, 1.1A Delta Electronics/power 25AJ2637
POWER SUPPLY, AC-DC, 48V, 1.1A

POWER SUPPLY, AC-DC, 48V, 1.1A

Supplier's Site
Power Supply, Ac-Dc, 48V, 1.1A; Power Supply Approvals Delta Electronics/power - 52AH7436 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 1.1A; Power Supply Approvals Delta Electronics/power
52AH7436
Power Supply, Ac-Dc, 48V, 1.1A; Power Supply Approvals Delta Electronics/power 52AH7436
POWER SUPPLY, AC-DC, 48V, 1.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):52.8W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:48V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 1.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):52.8W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1145-1058-ND 25AJ2637 52AH7436
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 1.1A Delta Electronics/power Power Supply, Ac-Dc, 48V, 1.1A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1000W, High Input Voltage,  Industrial, AC-DC Power Supply with PFC-input - PFHI 1K-FXW - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Industrial Applications
View Details