Delta Electronics (Americas) AC DC Converters MDS-250APB12 AA

Description
Open Frame AC DC Converters 1 Output 12V 12.5A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 12.5A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1191-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1191-ND
AC DC Converters 1145-1191-ND
Open Frame AC DC Converters 1 Output 12V 12.5A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 12.5A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 12.5A; Power Supply Approvals Delta Electronics/power - 52AH7297 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 12.5A; Power Supply Approvals Delta Electronics/power
52AH7297
Power Supply, Ac-Dc, 12V, 12.5A; Power Supply Approvals Delta Electronics/power 52AH7297
POWER SUPPLY, AC-DC, 12V, 12.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Convection Cooling):150W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 12.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Convection Cooling):150W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1191-ND 52AH7297
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 12.5A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details