Delta Electronics (Americas) AC DC Desktop, Wall Power Adapters MDS-030AAC12 AB

Description
12V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade, Multi-Blade (Sold Separately) Input
Request a Quote Datasheet
Description
12V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade, Multi-Blade (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1145-1240-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1145-1240-ND
AC DC Desktop, Wall Power Adapters 1145-1240-ND
12V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade, Multi-Blade (Sold Separately) Input

12V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade, Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 12V, 2A; Power Supply Approvals Delta Electronics/power - 52AH7260 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 12V, 2A; Power Supply Approvals Delta Electronics/power
52AH7260
Adapter, Ac-Dc, 12V, 2A; Power Supply Approvals Delta Electronics/power 52AH7260
ADAPTER, AC-DC, 12V, 2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:

ADAPTER, AC-DC, 12V, 2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1240-ND 52AH7260
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 12V, 2A; Power Supply Approvals Delta Electronics/power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details