Delta Electronics (Americas) AC DC Converters PMT-12V200W2BR

Description
AC/DC CONVERTER 12V 204W
Request a Quote Datasheet
Description
AC/DC CONVERTER 12V 204W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-PMT-12V200W2BR-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-PMT-12V200W2BR-ND
AC DC Converters 1145-PMT-12V200W2BR-ND
AC/DC CONVERTER 12V 204W

AC/DC CONVERTER 12V 204W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 17A; Power Supply Approvals Delta Electronics/power - 84AJ1348 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 17A; Power Supply Approvals Delta Electronics/power
84AJ1348
Power Supply, Ac-Dc, 12V, 17A; Power Supply Approvals Delta Electronics/power 84AJ1348
POWER SUPPLY, AC-DC, 12V, 17A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:204W; Output Voltage - Output 1:12V; Output Current - Output 1:17A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 17A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:204W; Output Voltage - Output 1:12V; Output Current - Output 1:17A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 12V, 17A Rohs Compliant Delta Electronics/power - 66AJ7611 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 17A Rohs Compliant Delta Electronics/power
66AJ7611
Power Supply, Ac-Dc, 12V, 17A Rohs Compliant Delta Electronics/power 66AJ7611
POWER SUPPLY, AC-DC, 12V, 17A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 12V, 17A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1145-PMT-12V200W2BR-ND 84AJ1348 66AJ7611
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 17A; Power Supply Approvals Delta Electronics/power Power Supply, Ac-Dc, 12V, 17A Rohs Compliant Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details