Delta Electronics (Americas) AC DC Converters PJT-12V40WBAA

Description
Open Frame AC DC Converters 1 Output 12V 3.33A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 3.33A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1120-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1120-ND
AC DC Converters 1145-1120-ND
Open Frame AC DC Converters 1 Output 12V 3.33A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 3.33A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 3.33A; Power Supply Approvals Delta Electronics/power - 52AH7456 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 3.33A; Power Supply Approvals Delta Electronics/power
52AH7456
Power Supply, Ac-Dc, 12V, 3.33A; Power Supply Approvals Delta Electronics/power 52AH7456
POWER SUPPLY, AC-DC, 12V, 3.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 3.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1120-ND 52AH7456
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 3.33A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details