Delta Electronics (Americas) AC DC Converters PMC-24V300W1BA

Description
Enclosed AC DC Converters 2 Output 24V 12V 12.5A, 500mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 24V 12V 12.5A, 500mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 603-1640-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
603-1640-ND
AC DC Converters 603-1640-ND
Enclosed AC DC Converters 2 Output 24V 12V 12.5A, 500mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 2 Output 24V 12V 12.5A, 500mA 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 2 O/p, 306W; Power Supply Approvals Delta Electronics/power - 52AH7506 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 2 O/p, 306W; Power Supply Approvals Delta Electronics/power
52AH7506
Power Supply, Ac-Dc, 2 O/p, 306W; Power Supply Approvals Delta Electronics/power 52AH7506
POWER SUPPLY, AC-DC, 2 O/P, 306W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:306W; Output Voltage - Output 1:24V; Output Current - Output 1:12.5A; Output Voltage - Output 2:12V; Output Voltage - Output 3:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 2 O/P, 306W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:306W; Output Voltage - Output 1:24V; Output Current - Output 1:12.5A; Output Voltage - Output 2:12V; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 603-1640-ND 52AH7506
Product Name AC DC Converters Power Supply, Ac-Dc, 2 O/p, 306W; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC Power Supply - DCS40-25E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details