Delta Electronics (Americas) AC DC Desktop, Wall Power Adapters MDS-150AAS19 BA

Description
19V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote
Description
19V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Adapter, AC-DC, 19V, 7.89A, part number MDS-150AAS19 F/B, is a medical-grade power supply designed for reliable performance in various applications. It operates with a universal AC input range of 90-264Vac and provides a nominal output voltage of 19V with a maximum output current of 7.89A, delivering a total output power of 150W. The device meets Efficiency Level VI standards and is compliant with IEC 60601-1 and IEC 60950-1 safety approvals, making it suitable for medical and industrial use. Key features include low touch current, multiple protection mechanisms such as over-voltage, over-load, and short circuit protections, and a mean time between failures (MTBF) of 1 million hours. The adapter is constructed with recognized Japanese capacitors and is certified for EMC standards, ensuring minimal electromagnetic interference. It also includes a 3-year warranty, providing additional assurance of quality and reliability. The dimensions of the unit are 85.0 x 170.0 x 40.0 mm, and it weighs 1.1 kg.

Datasheet Summary
Powered by GS/AI

The Adapter, AC-DC, 19V, 7.89A, part number MDS-150AAS19 F/B, is a medical-grade power supply designed for reliable performance in various applications. It operates with a universal AC input range of 90-264Vac and provides a nominal output voltage of 19V with a maximum output current of 7.89A, delivering a total output power of 150W. The device meets Efficiency Level VI standards and is compliant with IEC 60601-1 and IEC 60950-1 safety approvals, making it suitable for medical and industrial use. Key features include low touch current, multiple protection mechanisms such as over-voltage, over-load, and short circuit protections, and a mean time between failures (MTBF) of 1 million hours. The adapter is constructed with recognized Japanese capacitors and is certified for EMC standards, ensuring minimal electromagnetic interference. It also includes a 3-year warranty, providing additional assurance of quality and reliability. The dimensions of the unit are 85.0 x 170.0 x 40.0 mm, and it weighs 1.1 kg.

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1145-1014-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1145-1014-ND
AC DC Desktop, Wall Power Adapters 1145-1014-ND
19V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

19V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 19V, 7.89A; Power Supply Approvals Delta Electronics/power - 52AH7288 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 19V, 7.89A; Power Supply Approvals Delta Electronics/power
52AH7288
Adapter, Ac-Dc, 19V, 7.89A; Power Supply Approvals Delta Electronics/power 52AH7288
ADAPTER, AC-DC, 19V, 7.89A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:19V; Output Current - Output 1:7.89A; Output Voltage - Output 2:-; Output Connector:4 Way DIN

ADAPTER, AC-DC, 19V, 7.89A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:19V; Output Current - Output 1:7.89A; Output Voltage - Output 2:-; Output Connector:4 Way DIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1014-ND 52AH7288
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 19V, 7.89A; Power Supply Approvals Delta Electronics/power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 19.0 volts
DC Output Voltage 19.0 volts 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
AC/DC Adapters - 2064929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type 2-pin euro
Regulatory Compliance RoHS Compliant
View Details