Delta Electronics (Americas) AC DC Converters PMT-36V350W2BR

Description
AC/DC CONVERTER 36V 349W
Request a Quote Datasheet
Description
AC/DC CONVERTER 36V 349W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-PMT-36V350W2BR-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-PMT-36V350W2BR-ND
AC DC Converters 1145-PMT-36V350W2BR-ND
AC/DC CONVERTER 36V 349W

AC/DC CONVERTER 36V 349W

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 9.7A; Power Supply Approvals Delta Electronics/power - 84AJ1371 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 9.7A; Power Supply Approvals Delta Electronics/power
84AJ1371
Power Supply, Ac-Dc, 36V, 9.7A; Power Supply Approvals Delta Electronics/power 84AJ1371
POWER SUPPLY, AC-DC, 36V, 9.7A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:349.2W; Output Voltage - Output 1:36V; Output Current - Output 1:9.7A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 36V, 9.7A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:349.2W; Output Voltage - Output 1:36V; Output Current - Output 1:9.7A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-PMT-36V350W2BR-ND 84AJ1371
Product Name AC DC Converters Power Supply, Ac-Dc, 36V, 9.7A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
DC Output Voltage 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details