Delta Electronics (Americas) AC DC Converters PMF-24V240WCGR

Description
Enclosed AC DC Converters 1 Output 24V 10A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 10A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PMF-24V240WCGR-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PMF-24V240WCGR-ND
AC DC Converters PMF-24V240WCGR-ND
Enclosed AC DC Converters 1 Output 24V 10A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 10A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 10A Rohs Compliant Delta Electronics/power - 25AJ2685 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 10A Rohs Compliant Delta Electronics/power
25AJ2685
Power Supply, Ac-Dc, 24V, 10A Rohs Compliant Delta Electronics/power 25AJ2685
POWER SUPPLY, AC-DC, 24V, 10A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 10A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Delta Electronics/power - 52AH7518 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Delta Electronics/power
52AH7518
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Delta Electronics/power 52AH7518
POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PMF-24V240WCGR-ND 25AJ2685 52AH7518
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 10A Rohs Compliant Delta Electronics/power Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Power Supply - 225584711 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details