Delta Electronics (Americas) AC DC Converters PJ-5V15WCNA

Description
Enclosed, Conformal Coated AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed, Conformal Coated AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1061-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1061-ND
AC DC Converters 1145-1061-ND
Enclosed, Conformal Coated AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input

Enclosed, Conformal Coated AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 3A Rohs Compliant Delta Electronics/power - 25AJ2640 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 3A Rohs Compliant Delta Electronics/power
25AJ2640
Power Supply, Ac-Dc, 5V, 3A Rohs Compliant Delta Electronics/power 25AJ2640
POWER SUPPLY, AC-DC, 5V, 3A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 5V, 3A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 5V, 3A; Power Supply Approvals Delta Electronics/power - 52AH7440 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 3A; Power Supply Approvals Delta Electronics/power
52AH7440
Power Supply, Ac-Dc, 5V, 3A; Power Supply Approvals Delta Electronics/power 52AH7440
POWER SUPPLY, AC-DC, 5V, 3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1145-1061-ND 25AJ2640 52AH7440
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 3A Rohs Compliant Delta Electronics/power Power Supply, Ac-Dc, 5V, 3A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 48 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 48.0 volts
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSD-3012-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 2 amps
View Details
2 suppliers
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details