Delta Electronics (Americas) AC DC Converters PMT-D1V100W1AG

Description
Enclosed AC DC Converters 2 Output 12V 5V 7A, 3A 88 ~ 132 VAC, 176 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 12V 5V 7A, 3A 88 ~ 132 VAC, 176 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PMT-D1V100W1AG-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PMT-D1V100W1AG-ND
AC DC Converters PMT-D1V100W1AG-ND
Enclosed AC DC Converters 2 Output 12V 5V 7A, 3A 88 ~ 132 VAC, 176 ~ 264 VAC Input

Enclosed AC DC Converters 2 Output 12V 5V 7A, 3A 88 ~ 132 VAC, 176 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V/5V, 7A/3A; Power Supply Approvals Delta Electronics/power - 52AH7568 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V/5V, 7A/3A; Power Supply Approvals Delta Electronics/power
52AH7568
Power Supply, Ac-Dc, 12V/5V, 7A/3A; Power Supply Approvals Delta Electronics/power 52AH7568
POWER SUPPLY, AC-DC, 12V/5V, 7A/3A; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:99W; Output Voltage - Output 1:12V; Output Current - Output 1:7A; Output Voltage - Output 2:5V; Output Current - Output 2:3A

POWER SUPPLY, AC-DC, 12V/5V, 7A/3A; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:99W; Output Voltage - Output 1:12V; Output Current - Output 1:7A; Output Voltage - Output 2:5V; Output Current - Output 2:3A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PMT-D1V100W1AG-ND 52AH7568
Product Name AC DC Converters Power Supply, Ac-Dc, 12V/5V, 7A/3A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
AC-DC Power Supplies - CSS500-54/TI - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;5V;2.4A;4.8-5.5 V RANGE;80 MVP-P;77% - 70076072 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details