Enclosed AC DC Converters 1 Output 24V 4.5A 90 ~ 264 VAC Input
POWER SUPPLY, AC-DC, 24V, 4.5A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:108W; Output Voltage - Output 1:24V; Output Current - Output 1:4.5A; Output Voltage - Output 2:- RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 24V, 4.5A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1145-PMT-24V100W2BA-ND | 52AH7594 | 25AJ2700 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 24V, 4.5A; Power Supply Approvals Delta Electronics/power | Power Supply, Ac-Dc, 24V, 4.5A Rohs Compliant Delta Electronics/power |
| Type | AC/DC Converter; 1 | DC Power Supply | DC Power Supply |
| Operating Temperature | -30 to 70 C (-22 to 158 F) | ||
| AC Input Voltage | 90.0 to 264.0 volts | ||
| Regulatory Compliance | RoHS Compliant | RoHS Compliant |