Delta Electronics (Americas) Industrial, DIN Rail Power Supplies DRS-24V100W1AR

Description
AC/DC DIN RAIL SUPPLY 24V 100W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1145-1225-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1145-1225-ND
Industrial, DIN Rail Power Supplies 1145-1225-ND
AC/DC DIN RAIL SUPPLY 24V 100W

AC/DC DIN RAIL SUPPLY 24V 100W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 4A; Power Supply Approvals Delta Electronics/power - 52AH7073 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 4A; Power Supply Approvals Delta Electronics/power
52AH7073
Power Supply, Ac-Dc, 24V, 4A; Power Supply Approvals Delta Electronics/power 52AH7073
POWER SUPPLY, AC-DC, 24V, 4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:96W; Output Voltage - Output 1:24V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:96W; Output Voltage - Output 1:24V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1225-ND 52AH7073
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 4A; Power Supply Approvals Delta Electronics/power
Type 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 4 amps 4 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details