Delta Electronics (Americas) AC DC Converters MDS-300APB12 AA

Description
Open Frame AC DC Converters 1 Output 12V 18.33A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 18.33A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1192-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1192-ND
AC DC Converters 1145-1192-ND
Open Frame AC DC Converters 1 Output 12V 18.33A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 18.33A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 18.33A; Power Supply Approvals Delta Electronics/power - 52AH7303 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 18.33A; Power Supply Approvals Delta Electronics/power
52AH7303
Power Supply, Ac-Dc, 12V, 18.33A; Power Supply Approvals Delta Electronics/power 52AH7303
POWER SUPPLY, AC-DC, 12V, 18.33A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Convection Cooling):220W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 18.33A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Convection Cooling):220W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1192-ND 52AH7303
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 18.33A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

Baseplate-cooled 500W AC-DC power supplies - CPFE500F-48-DL-C - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 10.5 amps
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details