Delta Electronics (Americas) AC DC Converters PMU-13V155WCBA

Description
Enclosed AC DC Converters 1 Output 13.8V 11A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 13.8V 11A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1259-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1259-ND
AC DC Converters 1145-1259-ND
Enclosed AC DC Converters 1 Output 13.8V 11A 90 ~ 132 VAC, 180 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 13.8V 11A 90 ~ 132 VAC, 180 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 13.8V, 9.5A; Power Supply Approvals Delta Electronics/power - 52AH7623 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 13.8V, 9.5A; Power Supply Approvals Delta Electronics/power
52AH7623
Power Supply, Ac-Dc, 13.8V, 9.5A; Power Supply Approvals Delta Electronics/power 52AH7623
POWER SUPPLY, AC-DC, 13.8V, 9.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:151W; Output Voltage - Output 1:13.8V; Output Current - Output 1:9.5A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 13.8V, 9.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:151W; Output Voltage - Output 1:13.8V; Output Current - Output 1:9.5A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1259-ND 52AH7623
Product Name AC DC Converters Power Supply, Ac-Dc, 13.8V, 9.5A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
DC Output Voltage 13.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
200W, Rugged DC/DC Converter for Redundant Operation in Railway and Other Heavy Duty Environments - RWD 200-P200L, RWD 200-P200X - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details