Delta Electronics (Americas) AC DC Converters MDS-300ADB12 AA

Description
Enclosed AC DC Converters 1 Output 12V 15.83A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 15.83A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1251-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1251-ND
AC DC Converters 1145-1251-ND
Enclosed AC DC Converters 1 Output 12V 15.83A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 15.83A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 15.83A; Power Supply Approvals Delta Electronics/power - 52AH7299 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 15.83A; Power Supply Approvals Delta Electronics/power
52AH7299
Power Supply, Ac-Dc, 12V, 15.83A; Power Supply Approvals Delta Electronics/power 52AH7299
POWER SUPPLY, AC-DC, 12V, 15.83A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:190W; Output Voltage - Output 1:12V; Output Current - Output 1:15.83A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 15.83A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:190W; Output Voltage - Output 1:12V; Output Current - Output 1:15.83A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1251-ND 52AH7299
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 15.83A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1500W, Portable Battery Charger for Field Applications - BCP 1K5-PEL - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Field Applications
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details