Delta Electronics (Americas) AC DC Converters PMT-24V200W1AM

Description
Enclosed AC DC Converters 1 Output 24V 8.8A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 8.8A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1076-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1076-ND
AC DC Converters 1145-1076-ND
Enclosed AC DC Converters 1 Output 24V 8.8A 90 ~ 132 VAC, 180 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 8.8A 90 ~ 132 VAC, 180 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 8.8A; Power Supply Approvals Delta Electronics/power - 52AH7599 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 8.8A; Power Supply Approvals Delta Electronics/power
52AH7599
Power Supply, Ac-Dc, 24V, 8.8A; Power Supply Approvals Delta Electronics/power 52AH7599
POWER SUPPLY, AC-DC, 24V, 8.8A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:211.2W; Output Voltage - Output 1:24V; Output Current - Output 1:8.8A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 24V, 8.8A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:211.2W; Output Voltage - Output 1:24V; Output Current - Output 1:8.8A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1076-ND 52AH7599
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 8.8A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 60 C (14 to 140 F)
AC Input Voltage 90.0 to 264.0 volts
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLIES - QPD-35-12 - Heilind Electronics, Inc.
Qualtek Electronics Corp.
Specs
Technology Linear Power Supply
View Details
2 suppliers
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications - HVI 3KR-3U4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details