Delta Electronics (Americas) AC DC Converters PJB-24V100WLNA

Description
Open Frame AC DC Converters 1 Output 24V 4.3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 4.3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PJB-24V100WLNA-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PJB-24V100WLNA-ND
AC DC Converters PJB-24V100WLNA-ND
Open Frame AC DC Converters 1 Output 24V 4.3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 4.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 4.3A; Power Supply Approvals Delta Electronics/power - 52AH7446 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 4.3A; Power Supply Approvals Delta Electronics/power
52AH7446
Power Supply, Ac-Dc, 24V, 4.3A; Power Supply Approvals Delta Electronics/power 52AH7446
POWER SUPPLY, AC-DC, 24V, 4.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):103.2W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:24V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 4.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):103.2W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PJB-24V100WLNA-ND 52AH7446
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 4.3A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
AC-DC Power Supplies - CUS30M-24/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - TRETEC2424N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 24 amps
View Details