Delta Electronics (Americas) AC DC Converters PMB-24V50W1AA

Description
Enclosed AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1065-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1065-ND
AC DC Converters 1145-1065-ND
Enclosed AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 2.09A; Power Supply Approvals Delta Electronics/power - 52AH7479 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.09A; Power Supply Approvals Delta Electronics/power
52AH7479
Power Supply, Ac-Dc, 24V, 2.09A; Power Supply Approvals Delta Electronics/power 52AH7479
POWER SUPPLY, AC-DC, 24V, 2.09A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):50W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 1:24V

POWER SUPPLY, AC-DC, 24V, 2.09A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):50W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 1:24V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1065-ND 52AH7479
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 2.09A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
AC-DC Power Supplies - CUS600M-12/ADJ - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supply - 19556660 - Radwell International
Specs
DC Output Voltage 24.0 volts
View Details