Delta Electronics (Americas) AC DC Converters PJ-24V50WBNA

Description
Open Frame, Conformal Coated AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame, Conformal Coated AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1057-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1057-ND
AC DC Converters 1145-1057-ND
Open Frame, Conformal Coated AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input

Open Frame, Conformal Coated AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 2.1A; Power Supply Approvals Delta Electronics/power - 52AH7433 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.1A; Power Supply Approvals Delta Electronics/power
52AH7433
Power Supply, Ac-Dc, 24V, 2.1A; Power Supply Approvals Delta Electronics/power 52AH7433
POWER SUPPLY, AC-DC, 24V, 2.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):50.4W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:24V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 2.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):50.4W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1057-ND 52AH7433
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 2.1A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPSF-200-27-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Features Power Factor Correction
View Details
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications - HVI 3KR-3U4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details