Delta Electronics (Americas) AC DC Converters PJ-12V100WBRA

Description
Open Frame AC DC Converters 1 Output 12V 8.5A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 8.5A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PJ-12V100WBRA-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PJ-12V100WBRA-ND
AC DC Converters PJ-12V100WBRA-ND
Open Frame AC DC Converters 1 Output 12V 8.5A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 8.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 8.5A; Power Supply Approvals Delta Electronics/power - 52AH7398 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 8.5A; Power Supply Approvals Delta Electronics/power
52AH7398
Power Supply, Ac-Dc, 12V, 8.5A; Power Supply Approvals Delta Electronics/power 52AH7398
POWER SUPPLY, AC-DC, 12V, 8.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):102W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:12V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 8.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):102W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PJ-12V100WBRA-ND 52AH7398
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 8.5A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-7524 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 3.2 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details