Delta Electronics (Americas) AC DC Converters PMT-30V100W2BA

Description
AC/DC CONVERTER 30V 100W
Request a Quote Datasheet
Description
AC/DC CONVERTER 30V 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-PMT-30V100W2BA-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-PMT-30V100W2BA-ND
AC DC Converters 1145-PMT-30V100W2BA-ND
AC/DC CONVERTER 30V 100W

AC/DC CONVERTER 30V 100W

Buy Now Datasheet
Power Supply, Ac-Dc, 30V, 3.6A; Power Supply Approvals Delta Electronics/power - 84AJ1362 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 30V, 3.6A; Power Supply Approvals Delta Electronics/power
84AJ1362
Power Supply, Ac-Dc, 30V, 3.6A; Power Supply Approvals Delta Electronics/power 84AJ1362
POWER SUPPLY, AC-DC, 30V, 3.6A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:108W; Output Voltage - Output 1:30V; Output Current - Output 1:3.6A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 30V, 3.6A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:108W; Output Voltage - Output 1:30V; Output Current - Output 1:3.6A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 30V, 3.6A Rohs Compliant Delta Electronics/power - 25AJ2706 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 30V, 3.6A Rohs Compliant Delta Electronics/power
25AJ2706
Power Supply, Ac-Dc, 30V, 3.6A Rohs Compliant Delta Electronics/power 25AJ2706
POWER SUPPLY, AC-DC, 30V, 3.6A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 30V, 3.6A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1145-PMT-30V100W2BA-ND 84AJ1362 25AJ2706
Product Name AC DC Converters Power Supply, Ac-Dc, 30V, 3.6A; Power Supply Approvals Delta Electronics/power Power Supply, Ac-Dc, 30V, 3.6A Rohs Compliant Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
AC-DC Power Supplies - CUS30M-36 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
75 W Single Phase Single Output Low Profile Power Supplies - PS-7548 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers