Delta Electronics (Americas) AC DC Converters PJ-12V150WLNA

Description
Open Frame AC DC Converters 1 Output 12V 12.5A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 12.5A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PJ-12V150WLNA-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PJ-12V150WLNA-ND
AC DC Converters PJ-12V150WLNA-ND
Open Frame AC DC Converters 1 Output 12V 12.5A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 12.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 12.5A; Power Supply Approvals Delta Electronics/power - 52AH7410 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 12.5A; Power Supply Approvals Delta Electronics/power
52AH7410
Power Supply, Ac-Dc, 12V, 12.5A; Power Supply Approvals Delta Electronics/power 52AH7410
POWER SUPPLY, AC-DC, 12V, 12.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:12V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 12.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PJ-12V150WLNA-ND 52AH7410
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 12.5A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10060-510-3u-27456 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 510 amps
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details