Delta Electronics (Americas) AC DC Converters PJT-12V65WBAA

Description
Open Frame AC DC Converters 1 Output 12V 5A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 5A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1121-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1121-ND
AC DC Converters 1145-1121-ND
Open Frame AC DC Converters 1 Output 12V 5A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 5A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Delta Electronics/power - 52AH7457 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Delta Electronics/power
52AH7457
Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Delta Electronics/power 52AH7457
POWER SUPPLY, AC-DC, 12V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed

POWER SUPPLY, AC-DC, 12V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1121-ND 52AH7457
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
Power Supply - 1095670 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 230.0 volts
DC Output Voltage 24.0 volts
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details