Delta Electronics (Americas) AC DC Converters MDS-300ADB48 AA

Description
Enclosed AC DC Converters 1 Output 48V 4.37A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 4.37A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1254-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1254-ND
AC DC Converters 1145-1254-ND
Enclosed AC DC Converters 1 Output 48V 4.37A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 4.37A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 4.375A; Power Supply Approvals Delta Electronics/power - 52AH7302 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 4.375A; Power Supply Approvals Delta Electronics/power
52AH7302
Power Supply, Ac-Dc, 48V, 4.375A; Power Supply Approvals Delta Electronics/power 52AH7302
POWER SUPPLY, AC-DC, 48V, 4.375A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:210W; Output Voltage - Output 1:48V; Output Current - Output 1:4.375A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 4.375A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:210W; Output Voltage - Output 1:48V; Output Current - Output 1:4.375A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1254-ND 52AH7302
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 4.375A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
1U Front End Power supply - FPS1000 12/P - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 12.0 volts
View Details