AC/DC DIN RAIL SUPPLY 12V 50W
POWER SUPPLY, AC-DC, 12V, 4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:12V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1145-1229-ND | 52AH7072 |
| Product Name | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 12V, 4A; Power Supply Approvals Delta Electronics/power |
| Type | 1 | DC Power Supply |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| DC Output Current | 4 amps | 4 amps |
| AC Input Voltage | 85.0 to 264.0 volts |