Delta Electronics (Americas) AC DC Converters PMT-5V35W1AA

Description
Enclosed AC DC Converters 1 Output 5V 7A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 7A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1128-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1128-ND
AC DC Converters 1145-1128-ND
Enclosed AC DC Converters 1 Output 5V 7A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 5V 7A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 7A; Power Supply Approvals Delta Electronics/power - 52AH7618 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 7A; Power Supply Approvals Delta Electronics/power
52AH7618
Power Supply, Ac-Dc, 5V, 7A; Power Supply Approvals Delta Electronics/power 52AH7618
POWER SUPPLY, AC-DC, 5V, 7A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:35W; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 7A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:35W; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1128-ND 52AH7618
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 7A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details