Delta Electronics (Americas) Industrial, DIN Rail Power Supplies DRC-12V30W1AZ

Description
AC/DC DIN RAIL SUPPLY 12V 30W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1145-1040-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1145-1040-ND
Industrial, DIN Rail Power Supplies 1145-1040-ND
AC/DC DIN RAIL SUPPLY 12V 30W

AC/DC DIN RAIL SUPPLY 12V 30W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 2.1A Delta Electronics/power - 25AJ0752 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 2.1A Delta Electronics/power
25AJ0752
Power Supply, Ac-Dc, 12V, 2.1A Delta Electronics/power 25AJ0752
POWER SUPPLY, AC-DC, 12V, 2.1A

POWER SUPPLY, AC-DC, 12V, 2.1A

Supplier's Site
Power Supply, Ac-Dc, 12V, 2.1A; Power Supply Approvals Delta Electronics/power - 52AH7003 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 2.1A; Power Supply Approvals Delta Electronics/power
52AH7003
Power Supply, Ac-Dc, 12V, 2.1A; Power Supply Approvals Delta Electronics/power 52AH7003
POWER SUPPLY, AC-DC, 12V, 2.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:12V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 12V, 2.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:12V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1145-1040-ND 25AJ0752 52AH7003
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 2.1A Delta Electronics/power Power Supply, Ac-Dc, 12V, 2.1A; Power Supply Approvals Delta Electronics/power
Type 1 DC Power Supply DC Power Supply
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Current 2.1 amps 2.1 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
AC/DC Adapters - 1217048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details