Delta Electronics (Americas) AC DC Converters PMT-12V35W1AA

Description
Enclosed AC DC Converters 1 Output 12V 2.92A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 2.92A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1072-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1072-ND
AC DC Converters 1145-1072-ND
Enclosed AC DC Converters 1 Output 12V 2.92A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 2.92A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 2.92A; Power Supply Approvals Delta Electronics/power - 52AH7581 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 2.92A; Power Supply Approvals Delta Electronics/power
52AH7581
Power Supply, Ac-Dc, 12V, 2.92A; Power Supply Approvals Delta Electronics/power 52AH7581
POWER SUPPLY, AC-DC, 12V, 2.92A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:35W; Output Voltage - Output 1:12V; Output Current - Output 1:2.92A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 12V, 2.92A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:35W; Output Voltage - Output 1:12V; Output Current - Output 1:2.92A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1072-ND 52AH7581
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 2.92A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - PS8-250ATX-ZE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details