Delta Electronics (Americas) Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Delta offers many series of panel mount power supplies for different needs. For example, the innovative PMC series with corrosion resistant aluminium body and the affordable PMT series with specifications... | |
| Delta's DVP, CliQ, CliQ II, and Chrome series power supplies offer a nominal output voltage of 12V/24V, a wide temperature range from -20°C to +75°C and a minimum holdup time... | |
| The PJ Open Frame series offers varieties of nominal output voltage with versatile configuration options as follows. C - Enclosed L - L Frame B - Open Frame (Bareboard) |