Delta Electronics (Americas) AC DC Converters PMT-48V150W2BA

Description
AC/DC CONVERTER 48V 150W
Request a Quote Datasheet
Description
AC/DC CONVERTER 48V 150W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-PMT-48V150W2BA-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-PMT-48V150W2BA-ND
AC DC Converters 1145-PMT-48V150W2BA-ND
AC/DC CONVERTER 48V 150W

AC/DC CONVERTER 48V 150W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 3.3A; Power Supply Approvals Delta Electronics/power - 84AJ1375 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 3.3A; Power Supply Approvals Delta Electronics/power
84AJ1375
Power Supply, Ac-Dc, 48V, 3.3A; Power Supply Approvals Delta Electronics/power 84AJ1375
POWER SUPPLY, AC-DC, 48V, 3.3A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:158.4W; Output Voltage - Output 1:48V; Output Current - Output 1:3.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 3.3A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:158.4W; Output Voltage - Output 1:48V; Output Current - Output 1:3.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-PMT-48V150W2BA-ND 84AJ1375
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 3.3A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details