Delta Electronics (Americas) Industrial, DIN Rail Power Supplies DRP048V120W1BN

Description
AC/DC DIN RAIL SUPPLY 48V 120W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 48V 120W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1145-1092-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1145-1092-ND
Industrial, DIN Rail Power Supplies 1145-1092-ND
AC/DC DIN RAIL SUPPLY 48V 120W

AC/DC DIN RAIL SUPPLY 48V 120W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 2.5A; Power Supply Approvals Delta Electronics/power - 52AH7064 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 2.5A; Power Supply Approvals Delta Electronics/power
52AH7064
Power Supply, Ac-Dc, 48V, 2.5A; Power Supply Approvals Delta Electronics/power 52AH7064
POWER SUPPLY, AC-DC, 48V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:48V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 48V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:48V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1092-ND 52AH7064
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 48V, 2.5A; Power Supply Approvals Delta Electronics/power
Type 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 80 C (-13 to 176 F)
DC Output Current 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
Switching Power Supplies - 1227825 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details