Delta Electronics (Americas) AC DC Converters PMT-12V150W1AH

Description
Enclosed AC DC Converters 1 Output 12V 12.5A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 12.5A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PMT-12V150W1AH-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PMT-12V150W1AH-ND
AC DC Converters PMT-12V150W1AH-ND
Enclosed AC DC Converters 1 Output 12V 12.5A 90 ~ 132 VAC, 180 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 12.5A 90 ~ 132 VAC, 180 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 12.5A; Power Supply Approvals Delta Electronics/power - 52AH7579 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 12.5A; Power Supply Approvals Delta Electronics/power
52AH7579
Power Supply, Ac-Dc, 12V, 12.5A; Power Supply Approvals Delta Electronics/power 52AH7579
POWER SUPPLY, AC-DC, 12V, 12.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 12.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PMT-12V150W1AH-ND 52AH7579
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 12.5A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1000VA Railway Quality DC-AC Inverters with Sine Wave Output Voltage, Low-profile - RSI 1K-F31 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details