Delta Electronics (Americas) AC DC Converters PMF-24V320WCGR

Description
Enclosed AC DC Converters 1 Output 24V 13.3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 13.3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PMF-24V320WCGR-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PMF-24V320WCGR-ND
AC DC Converters PMF-24V320WCGR-ND
Enclosed AC DC Converters 1 Output 24V 13.3A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 13.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 13.3A; Power Supply Approvals Delta Electronics/power - 52AH7522 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 13.3A; Power Supply Approvals Delta Electronics/power
52AH7522
Power Supply, Ac-Dc, 24V, 13.3A; Power Supply Approvals Delta Electronics/power 52AH7522
POWER SUPPLY, AC-DC, 24V, 13.3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:320W; Output Voltage - Output 1:24V; Output Current - Output 1:13.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 13.3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:320W; Output Voltage - Output 1:24V; Output Current - Output 1:13.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PMF-24V320WCGR-ND 52AH7522
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 13.3A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details