Delta Electronics (Americas) AC DC Converters PMC-24V035W1AJ

Description
Enclosed AC DC Converters 1 Output 24V 1.46A 85 ~ 264 VAC Input
Request a Quote
Description
Enclosed AC DC Converters 1 Output 24V 1.46A 85 ~ 264 VAC Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMC-24V035W1A panel mount power supply from Delta Electronics provides a nominal output voltage of 24 V and a maximum output current of 1.46 A, delivering a total output power of 35 W. It features a universal AC input range of 85-264 Vac and is also compatible with DC input voltages ranging from 125-375 Vdc. The power supply is designed for a wide operating temperature range of -10°C to +70°C and has a high mean time between failures (MTBF) of over 700,000 hours. Constructed with a corrosion-resistant aluminum casing, this power supply is suitable for harsh industrial environments and meets safety standards including IEC/UL 60950-1 and IEC/EN/UL 62368-1. It includes protections against overvoltage, overload, overtemperature, and short circuits, all with auto-recovery features. The unit is lightweight, weighing only 0.24 kg, and has dimensions of 128 x 97 x 38 mm. Additionally, it operates efficiently with an efficiency rating of over 85% at full load. Engineers seeking a reliable and robust power supply for their projects may find this product suitable due to its extensive safety certifications, environmental resilience, and protective features.

Datasheet Summary
Powered by GS/AI

The PMC-24V035W1A panel mount power supply from Delta Electronics provides a nominal output voltage of 24 V and a maximum output current of 1.46 A, delivering a total output power of 35 W. It features a universal AC input range of 85-264 Vac and is also compatible with DC input voltages ranging from 125-375 Vdc. The power supply is designed for a wide operating temperature range of -10°C to +70°C and has a high mean time between failures (MTBF) of over 700,000 hours. Constructed with a corrosion-resistant aluminum casing, this power supply is suitable for harsh industrial environments and meets safety standards including IEC/UL 60950-1 and IEC/EN/UL 62368-1. It includes protections against overvoltage, overload, overtemperature, and short circuits, all with auto-recovery features. The unit is lightweight, weighing only 0.24 kg, and has dimensions of 128 x 97 x 38 mm. Additionally, it operates efficiently with an efficiency rating of over 85% at full load. Engineers seeking a reliable and robust power supply for their projects may find this product suitable due to its extensive safety certifications, environmental resilience, and protective features.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PMC-24V035W1AJ-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PMC-24V035W1AJ-ND
AC DC Converters PMC-24V035W1AJ-ND
Enclosed AC DC Converters 1 Output 24V 1.46A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 1.46A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 1.46A; Power Supply Approvals Delta Electronics/power - 52AH7493 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.46A; Power Supply Approvals Delta Electronics/power
52AH7493
Power Supply, Ac-Dc, 24V, 1.46A; Power Supply Approvals Delta Electronics/power 52AH7493
POWER SUPPLY, AC-DC, 24V, 1.46A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:35W; Output Voltage - Output 1:24V; Output Current - Output 1:1.46A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.46A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:35W; Output Voltage - Output 1:24V; Output Current - Output 1:1.46A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PMC-24V035W1AJ-ND 52AH7493
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 1.46A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details