Delta Electronics (Americas) AC DC Converters PJT-18V100WBAA

Description
Open Frame AC DC Converters 1 Output 18V 5.55A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 18V 5.55A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PJT-18V100WBAA-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PJT-18V100WBAA-ND
AC DC Converters PJT-18V100WBAA-ND
Open Frame AC DC Converters 1 Output 18V 5.55A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 18V 5.55A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 18V, 5.55A; Power Supply Approvals Delta Electronics/power - 52AH7462 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 18V, 5.55A; Power Supply Approvals Delta Electronics/power
52AH7462
Power Supply, Ac-Dc, 18V, 5.55A; Power Supply Approvals Delta Electronics/power 52AH7462
POWER SUPPLY, AC-DC, 18V, 5.55A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 18V, 5.55A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PJT-18V100WBAA-ND 52AH7462
Product Name AC DC Converters Power Supply, Ac-Dc, 18V, 5.55A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
500VA Rugged, Industrial Quality Convection Cooled Inverter with Sine Wave Output - CSI 500-5E-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details