Delta Electronics (Americas) AC DC Converters PMC-24V150W1BA

Description
Enclosed AC DC Converters 1 Output 24V 6.25A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 6.25A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1024-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1024-ND
AC DC Converters 1145-1024-ND
Enclosed AC DC Converters 1 Output 24V 6.25A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 6.25A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 6.25A; Power Supply Approvals Delta Electronics/power - 52AH7502 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 6.25A; Power Supply Approvals Delta Electronics/power
52AH7502
Power Supply, Ac-Dc, 24V, 6.25A; Power Supply Approvals Delta Electronics/power 52AH7502
POWER SUPPLY, AC-DC, 24V, 6.25A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 6.25A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1024-ND 52AH7502
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 6.25A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS20-60E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1200 watts
View Details