Delta Electronics (Americas) Industrial, DIN Rail Power Supplies DRL-12V240W1EN

Description
AC/DC DIN RAIL 12V 240W - LYTE2
Request a Quote Datasheet
Description
AC/DC DIN RAIL 12V 240W - LYTE2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1145-DRL-12V240W1EN-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1145-DRL-12V240W1EN-ND
Industrial, DIN Rail Power Supplies 1145-DRL-12V240W1EN-ND
AC/DC DIN RAIL 12V 240W - LYTE2

AC/DC DIN RAIL 12V 240W - LYTE2

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 20A Rohs Compliant Delta Electronics/power - 25AJ0761 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 20A Rohs Compliant Delta Electronics/power
25AJ0761
Power Supply, Ac-Dc, 12V, 20A Rohs Compliant Delta Electronics/power 25AJ0761
POWER SUPPLY, AC-DC, 12V, 20A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 12V, 20A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Supply, Ac-Dc, 12V, 20A; Power Supply Approvals Delta Electronics/power - 84AJ1335 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 20A; Power Supply Approvals Delta Electronics/power
84AJ1335
Power Supply, Ac-Dc, 12V, 20A; Power Supply Approvals Delta Electronics/power 84AJ1335
POWER SUPPLY, AC-DC, 12V, 20A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:12V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 20A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:12V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1145-DRL-12V240W1EN-ND 25AJ0761 84AJ1335
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 20A Rohs Compliant Delta Electronics/power Power Supply, Ac-Dc, 12V, 20A; Power Supply Approvals Delta Electronics/power
Type 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Current 20 amps 20 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 32/PS - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 32.0 volts
View Details
1000W, High Reliability, Convection Cooled, Industrial Quality DC/DC Converter - BHR 65X2-4U2NF  (Opto-less) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details