Delta Electronics (Americas) AC DC Desktop, Wall Power Adapters MDS-090AAS15 BA

Description
15V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
15V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1145-1011-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1145-1011-ND
AC DC Desktop, Wall Power Adapters 1145-1011-ND
15V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

15V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 15V, 6A; Power Supply Approvals Delta Electronics/power - 52AH7275 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 15V, 6A; Power Supply Approvals Delta Electronics/power
52AH7275
Adapter, Ac-Dc, 15V, 6A; Power Supply Approvals Delta Electronics/power 52AH7275
ADAPTER, AC-DC, 15V, 6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:15V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 15V, 6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:15V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1011-ND 52AH7275
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 15V, 6A; Power Supply Approvals Delta Electronics/power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
25W to 300W Medical AC-DC External Power Supplies - DTM300PW-280D2 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details