Delta Electronics (Americas) AC DC Desktop, Wall Power Adapters ADT-150C24AC K-A

Description
AC/DC DESKTOP ADAPTER 24V 150W
Request a Quote Datasheet
Description
AC/DC DESKTOP ADAPTER 24V 150W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1145-ADT-150C24ACK-A-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1145-ADT-150C24ACK-A-ND
AC DC Desktop, Wall Power Adapters 1145-ADT-150C24ACK-A-ND
AC/DC DESKTOP ADAPTER 24V 150W

AC/DC DESKTOP ADAPTER 24V 150W

Buy Now Datasheet
Adapter, Ac-Dc, 24V, 6.25A; Power Supply Approvals Delta Electronics/power - 48AK9973 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 24V, 6.25A; Power Supply Approvals Delta Electronics/power
48AK9973
Adapter, Ac-Dc, 24V, 6.25A; Power Supply Approvals Delta Electronics/power 48AK9973
ADAPTER, AC-DC, 24V, 6.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:

ADAPTER, AC-DC, 24V, 6.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-ADT-150C24ACK-A-ND 48AK9973
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 24V, 6.25A; Power Supply Approvals Delta Electronics/power
Type 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature -10 to 60 C (14 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers