Delta Electronics (Americas) AC DC Converters PJ-12V50WLNA

Description
Open Frame AC DC Converters 1 Output 12V 4.3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 4.3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PJ-12V50WLNA-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PJ-12V50WLNA-ND
AC DC Converters PJ-12V50WLNA-ND
Open Frame AC DC Converters 1 Output 12V 4.3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 4.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 4.3A; Power Supply Approvals Delta Electronics/power - 52AH7417 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 4.3A; Power Supply Approvals Delta Electronics/power
52AH7417
Power Supply, Ac-Dc, 12V, 4.3A; Power Supply Approvals Delta Electronics/power 52AH7417
POWER SUPPLY, AC-DC, 12V, 4.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):51.6W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:12V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 4.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):51.6W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PJ-12V50WLNA-ND 52AH7417
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 4.3A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
AC/DC Adapters - 1228377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Adapter Plug Type Type a
Regulatory Compliance RoHS Compliant
View Details