Delta Electronics (Americas) AC DC Converters PMC-12V050W1AA

Description
Enclosed AC DC Converters 1 Output 12V 4.17A 85 ~ 264 VAC Input
Request a Quote
Description
Enclosed AC DC Converters 1 Output 12V 4.17A 85 ~ 264 VAC Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMC Panel Mount Power Supply, model PMC-12V050W1AA, provides a nominal output voltage of 12V and a maximum output current of 4.17A, delivering a total output power of 50W. It features a universal AC input range of 85-264Vac and is also compatible with DC input voltages from 125-375Vdc. The power supply is designed for a wide operating temperature range of -10°C to +70°C and has a high mean time between failures (MTBF) of over 700,000 hours, indicating reliability in demanding applications. The unit is housed in a lightweight aluminum casing, which enhances its durability against shock and vibration, complying with IEC60068-2 standards. It includes multiple protection features such as overvoltage, overload, and over-temperature protections, ensuring safe operation. The power supply is CB certified for worldwide use and is RoHS compliant, making it suitable for various industrial applications. Its compact dimensions of 128 mm x 97 mm x 38 mm and a weight of 0.26 kg facilitate easy installation in panel mount configurations.

Datasheet Summary
Powered by GS/AI

The PMC Panel Mount Power Supply, model PMC-12V050W1AA, provides a nominal output voltage of 12V and a maximum output current of 4.17A, delivering a total output power of 50W. It features a universal AC input range of 85-264Vac and is also compatible with DC input voltages from 125-375Vdc. The power supply is designed for a wide operating temperature range of -10°C to +70°C and has a high mean time between failures (MTBF) of over 700,000 hours, indicating reliability in demanding applications. The unit is housed in a lightweight aluminum casing, which enhances its durability against shock and vibration, complying with IEC60068-2 standards. It includes multiple protection features such as overvoltage, overload, and over-temperature protections, ensuring safe operation. The power supply is CB certified for worldwide use and is RoHS compliant, making it suitable for various industrial applications. Its compact dimensions of 128 mm x 97 mm x 38 mm and a weight of 0.26 kg facilitate easy installation in panel mount configurations.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 603-1239-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
603-1239-ND
AC DC Converters 603-1239-ND
Enclosed AC DC Converters 1 Output 12V 4.17A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 4.17A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 4.17A; Power Supply Approvals Delta Electronics/power - 52AH7486 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 4.17A; Power Supply Approvals Delta Electronics/power
52AH7486
Power Supply, Ac-Dc, 12V, 4.17A; Power Supply Approvals Delta Electronics/power 52AH7486
POWER SUPPLY, AC-DC, 12V, 4.17A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:12V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 4.17A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:12V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 603-1239-ND 52AH7486
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 4.17A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - HPD60-5 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 300 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details