Delta Electronics (Americas) AC DC Converters PMT-36V350W1AR

Description
Enclosed AC DC Converters 1 Output 36V 9.7A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 36V 9.7A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1153-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1153-ND
AC DC Converters 1145-1153-ND
Enclosed AC DC Converters 1 Output 36V 9.7A 90 ~ 132 VAC, 180 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 36V 9.7A 90 ~ 132 VAC, 180 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 9.7A; Power Supply Approvals Delta Electronics/power - 52AH7610 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 9.7A; Power Supply Approvals Delta Electronics/power
52AH7610
Power Supply, Ac-Dc, 36V, 9.7A; Power Supply Approvals Delta Electronics/power 52AH7610
POWER SUPPLY, AC-DC, 36V, 9.7A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:349.2W; Output Voltage - Output 1:36V; Output Current - Output 1:9.7A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 36V, 9.7A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:349.2W; Output Voltage - Output 1:36V; Output Current - Output 1:9.7A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1153-ND 52AH7610
Product Name AC DC Converters Power Supply, Ac-Dc, 36V, 9.7A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
DC Output Voltage 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Switching Power Supplies - 1227716 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 9.0 volts
View Details