Delta Electronics (Americas) AC DC Converters MDS-400APB24 AA

Description
Open Frame AC DC Converters 1 Output 24V 8.33A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 8.33A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1196-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1196-ND
AC DC Converters 1145-1196-ND
Open Frame AC DC Converters 1 Output 24V 8.33A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 8.33A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 16.66A; Power Supply Approvals Delta Electronics/power - 52AH7311 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 16.66A; Power Supply Approvals Delta Electronics/power
52AH7311
Power Supply, Ac-Dc, 24V, 16.66A; Power Supply Approvals Delta Electronics/power 52AH7311
POWER SUPPLY, AC-DC, 24V, 16.66A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W @ 10CFM; Power Rating (Convection Cooling):200W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 16.66A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W @ 10CFM; Power Rating (Convection Cooling):200W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1196-ND 52AH7311
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 16.66A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

75 W Single Phase Single Output Low Profile Power Supplies - PS-7548 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details