Delta Electronics (Americas) Industrial, DIN Rail Power Supplies DRS-24V30W1AZ

Description
AC/DC DIN RAIL SUPPLY 24V 30W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1145-1133-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1145-1133-ND
Industrial, DIN Rail Power Supplies 1145-1133-ND
AC/DC DIN RAIL SUPPLY 24V 30W

AC/DC DIN RAIL SUPPLY 24V 30W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 1.25A; Power Supply Approvals Delta Electronics/power - 52AH7077 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.25A; Power Supply Approvals Delta Electronics/power
52AH7077
Power Supply, Ac-Dc, 24V, 1.25A; Power Supply Approvals Delta Electronics/power 52AH7077
POWER SUPPLY, AC-DC, 24V, 1.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1133-ND 52AH7077
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 1.25A; Power Supply Approvals Delta Electronics/power
Type 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.25 amps 1.25 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter - CTP 10K - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details