Delta Electronics (Americas) Industrial, DIN Rail Power Supplies DRP012V100W1AA

Description
AC/DC DIN RAIL SUPPLY 12V 100W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 603-1237-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
603-1237-ND
Industrial, DIN Rail Power Supplies 603-1237-ND
AC/DC DIN RAIL SUPPLY 12V 100W

AC/DC DIN RAIL SUPPLY 12V 100W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 8.33A; No. Of Outputs Delta Electronics/power - 52AH7036 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 8.33A; No. Of Outputs Delta Electronics/power
52AH7036
Power Supply, Ac-Dc, 12V, 8.33A; No. Of Outputs Delta Electronics/power 52AH7036
POWER SUPPLY, AC-DC, 12V, 8.33A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:8.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:

POWER SUPPLY, AC-DC, 12V, 8.33A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:8.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 603-1237-ND 52AH7036
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 8.33A; No. Of Outputs Delta Electronics/power
Type 1 DC Power Supply
Operating Temperature -20 to 75 C (-4 to 167 F)
DC Output Current 8.33 amps 8.33 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers