Delta Electronics (Americas) AC DC Converters PMT-15V100W2BA

Description
AC/DC CONVERTER 15V 100W
Request a Quote
Description
AC/DC CONVERTER 15V 100W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Delta Electronics PMT-15V100W2B is an AC-DC power supply designed for panel mounting, providing a rated output of 15V DC at 7A. It operates within a universal input voltage range of 90-264Vac and is suitable for various industrial and information technology applications. The power supply features a low profile design at 30mm height and is capable of operating in a wide temperature range from -30°C to 70°C, with a cold start capability at -40°C. This model is RoHS compliant and meets several safety standards, including IEC/EN 60335-1 and IEC/EN 62368-1. It has a high efficiency rating, with typical efficiency at 100% load reaching up to 91.5% at 230Vac. The unit includes protections against overvoltage, overload, overcurrent, and short circuits, ensuring reliable operation. Additionally, it has a low no-load power consumption of less than 0.3W and a mean time between failures (MTBF) exceeding 700,000 hours, indicating robust reliability for long-term use. The dimensions of the power supply are 129 x 97 x 30 mm, and it weighs 0.285 kg. This product is suitable for engineers looking for a reliable and efficient power supply solution for their projects.

Datasheet Summary
Powered by GS/AI

The Delta Electronics PMT-15V100W2B is an AC-DC power supply designed for panel mounting, providing a rated output of 15V DC at 7A. It operates within a universal input voltage range of 90-264Vac and is suitable for various industrial and information technology applications. The power supply features a low profile design at 30mm height and is capable of operating in a wide temperature range from -30°C to 70°C, with a cold start capability at -40°C. This model is RoHS compliant and meets several safety standards, including IEC/EN 60335-1 and IEC/EN 62368-1. It has a high efficiency rating, with typical efficiency at 100% load reaching up to 91.5% at 230Vac. The unit includes protections against overvoltage, overload, overcurrent, and short circuits, ensuring reliable operation. Additionally, it has a low no-load power consumption of less than 0.3W and a mean time between failures (MTBF) exceeding 700,000 hours, indicating robust reliability for long-term use. The dimensions of the power supply are 129 x 97 x 30 mm, and it weighs 0.285 kg. This product is suitable for engineers looking for a reliable and efficient power supply solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-PMT-15V100W2BA-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-PMT-15V100W2BA-ND
AC DC Converters 1145-PMT-15V100W2BA-ND
AC/DC CONVERTER 15V 100W

AC/DC CONVERTER 15V 100W

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 7A Rohs Compliant Delta Electronics/power - 25AJ2695 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 7A Rohs Compliant Delta Electronics/power
25AJ2695
Power Supply, Ac-Dc, 15V, 7A Rohs Compliant Delta Electronics/power 25AJ2695
POWER SUPPLY, AC-DC, 15V, 7A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 15V, 7A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-PMT-15V100W2BA-ND 25AJ2695
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 7A Rohs Compliant Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details