Delta Electronics (Americas) AC DC Converters PMT-30V150W2BA

Description
AC/DC CONVERTER 30V 150W
Request a Quote
Description
AC/DC CONVERTER 30V 150W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Delta Electronics PMT2 Panel Mount Power Supply model PMT-30V150W2B is designed for AC-DC conversion with a rated output of 30V and 5A, providing a maximum output power of 150W. It features a low-profile design with a height of 30mm, making it suitable for space-constrained applications. The power supply operates within a wide input voltage range of 90-132Vac and 180-264Vac, selectable via a switch, and is capable of functioning in ambient temperatures from -30°C to 70°C. This model complies with major safety standards, including IEC/EN 60335-1 and IEC/EN 62368-1, ensuring reliability for industrial and information technology equipment applications. It has a high mean time between failures (MTBF) of over 700,000 hours, indicating durability. The unit also includes protections against overvoltage, overload, overcurrent, and short circuits, enhancing its operational safety. The PMT-30V150W2B is RoHS compliant and features convection cooling, making it an efficient choice for various applications. Its compact dimensions (159 x 97 x 30 mm) and lightweight design (0.354 kg) facilitate easy installation in panel mount configurations.

Datasheet Summary
Powered by GS/AI

The Delta Electronics PMT2 Panel Mount Power Supply model PMT-30V150W2B is designed for AC-DC conversion with a rated output of 30V and 5A, providing a maximum output power of 150W. It features a low-profile design with a height of 30mm, making it suitable for space-constrained applications. The power supply operates within a wide input voltage range of 90-132Vac and 180-264Vac, selectable via a switch, and is capable of functioning in ambient temperatures from -30°C to 70°C. This model complies with major safety standards, including IEC/EN 60335-1 and IEC/EN 62368-1, ensuring reliability for industrial and information technology equipment applications. It has a high mean time between failures (MTBF) of over 700,000 hours, indicating durability. The unit also includes protections against overvoltage, overload, overcurrent, and short circuits, enhancing its operational safety. The PMT-30V150W2B is RoHS compliant and features convection cooling, making it an efficient choice for various applications. Its compact dimensions (159 x 97 x 30 mm) and lightweight design (0.354 kg) facilitate easy installation in panel mount configurations.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-PMT-30V150W2BA-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-PMT-30V150W2BA-ND
AC DC Converters 1145-PMT-30V150W2BA-ND
AC/DC CONVERTER 30V 150W

AC/DC CONVERTER 30V 150W

Buy Now Datasheet
Power Supply, Ac-Dc, 30V, 5A; Power Supply Approvals Delta Electronics/power - 84AJ1363 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 30V, 5A; Power Supply Approvals Delta Electronics/power
84AJ1363
Power Supply, Ac-Dc, 30V, 5A; Power Supply Approvals Delta Electronics/power 84AJ1363
POWER SUPPLY, AC-DC, 30V, 5A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:30V; Output Current - Output 1:5A; Output Voltage - Output 2:

POWER SUPPLY, AC-DC, 30V, 5A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:30V; Output Current - Output 1:5A; Output Voltage - Output 2:

Supplier's Site
Power Supply, Ac-Dc, 30V, 5A Rohs Compliant Delta Electronics/power - 25AJ2707 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 30V, 5A Rohs Compliant Delta Electronics/power
25AJ2707
Power Supply, Ac-Dc, 30V, 5A Rohs Compliant Delta Electronics/power 25AJ2707
POWER SUPPLY, AC-DC, 30V, 5A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 30V, 5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1145-PMT-30V150W2BA-ND 84AJ1363 25AJ2707
Product Name AC DC Converters Power Supply, Ac-Dc, 30V, 5A; Power Supply Approvals Delta Electronics/power Power Supply, Ac-Dc, 30V, 5A Rohs Compliant Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
DC Output Voltage 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2313-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details