Delta Electronics (Americas) AC DC Converters PMT-12V35W1AH

Description
Enclosed AC DC Converters 1 Output 12V 2.92A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 2.92A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PMT-12V35W1AH-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PMT-12V35W1AH-ND
AC DC Converters PMT-12V35W1AH-ND
Enclosed AC DC Converters 1 Output 12V 2.92A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 2.92A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 2.92A; Power Supply Approvals Delta Electronics/power - 52AH7583 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 2.92A; Power Supply Approvals Delta Electronics/power
52AH7583
Power Supply, Ac-Dc, 12V, 2.92A; Power Supply Approvals Delta Electronics/power 52AH7583
POWER SUPPLY, AC-DC, 12V, 2.92A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:35W; Output Voltage - Output 1:12V; Output Current - Output 1:2.92A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 12V, 2.92A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:35W; Output Voltage - Output 1:12V; Output Current - Output 1:2.92A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PMT-12V35W1AH-ND 52AH7583
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 2.92A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details