Delta Electronics (Americas) AC DC Converters PJT-27V150WBNA

Description
Open Frame AC DC Converters 1 Output 27V 5.55A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 27V 5.55A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1307-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1307-ND
AC DC Converters 1145-1307-ND
Open Frame AC DC Converters 1 Output 27V 5.55A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 27V 5.55A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 27V, 5.55A; Power Supply Approvals Delta Electronics/power - 52AH7470 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 27V, 5.55A; Power Supply Approvals Delta Electronics/power
52AH7470
Power Supply, Ac-Dc, 27V, 5.55A; Power Supply Approvals Delta Electronics/power 52AH7470
POWER SUPPLY, AC-DC, 27V, 5.55A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Fixed

POWER SUPPLY, AC-DC, 27V, 5.55A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Fixed

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1307-ND 52AH7470
Product Name AC DC Converters Power Supply, Ac-Dc, 27V, 5.55A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3-phase, 400V or 480V Input, 1000W Industrial Quality Power Supply - HTP 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details